☰
MAX203CPP+G36
MAX203CPP+G36
Active
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
History Price: $11.15000
In Stock: 44620
MAX203CPP+G36 vs MAX3042BCSE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Driver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
4/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
20Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC