☰
MAX203CPP+G36
MAX203CPP+G36
Active
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
History Price: $11.15000
In Stock: 34880
MAX203CPP+G36 vs MAX3316CAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
300 mV
Data Rate
120Kbps
460Kbps
Voltage - Supply
4.75V ~ 5.25V
2.25V ~ 3V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
16-SSOP