Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX203CPP+G36
MAX203CPP+G36
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX203CPP+G36 Datasheet
History Price: $11.15000
In Stock: 34880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX203CPP+G36 vs MAX3780CCQ-TD
Part No
MAX203CPP+G36
MAX3780CCQ-TD
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-