Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX203CPP
MAX203CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX203CPP Datasheet
History Price: $4.24000
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX203CPP vs MAX202EEUE
Part No
MAX203CPP
MAX202EEUE
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
16-TSSOP