☰
MAX203CPP
MAX203CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX203CPP Datasheet
History Price: $4.24000
In Stock: 5360
MAX203CPP vs MAX3098EBCEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
0/3
Duplex
Full
-
Receiver Hysteresis
500 mV
40 mV
Data Rate
120Kbps
32Mbps
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP