☰
MAX203CPP
MAX203CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX203CPP Datasheet
History Price: $4.24000
In Stock: 5360
MAX203CPP vs MAX3190EUT+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Driver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
1/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
460kbps
Voltage - Supply
4.75V ~ 5.25V
?.5V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-23-6