☰
MAX203CWP
MAX203CWP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX203CWP Datasheet
History Price: Obsolete
In Stock: 28000
MAX203CWP vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2Gbps
Voltage - Supply
4.75V ~ 5.25V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Supplier Device Package
20-SOIC
64-TQFP-EP (10x10)