Packaging
Tube
Tape & Reel (TR)
Type
Power Supply Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
7
6
Voltage - Threshold
7 Selectable Threshold Combinations
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
28.8ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
16-SW-TQFN (3x3)
16-TQFN (4x4)