☰
MAX20480DATED/VY+
MAX20480DATED/VY+
Active
Description:  IC
Manufacturer:  Maxim Integrated
History Price: $5.05300
In Stock: 16220
MAX20480DATED/VY+ vs MAX835EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Power Supply Monitor
Monitor
Number of Voltages Monitored
7
1
Voltage - Threshold
7 Selectable Threshold Combinations
1.204V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
28.8ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
16-WFQFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
16-SW-TQFN (3x3)
SOT-23-5