☰
MAX205ECPG+
MAX205ECPG+
Obsolete
Description:  IC TRANSCEIVER FULL 5/5 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX205ECPG+ Datasheet
History Price: Obsolete
In Stock: 30320
MAX205ECPG+ vs MAX9401EHJ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
5/5
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
32-TQFP Exposed Pad
Supplier Device Package
24-PDIP
32-TQFP-EP (5x5)