☰
MAX207CAG+
MAX207CAG+
Active
Description:  IC TRANSCEIVER FULL 5/3 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX207CAG+ Datasheet
History Price: $11.76000
In Stock: 18880
MAX207CAG+ vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP
20-TSSOP-EP