☰
MAX207CDB
MAX207CDB
Last Time Buy
Description:  IC TRANSCEIVER FULL 5/3 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX207CDB Datasheet
History Price: $2.07279
In Stock: 5120
MAX207CDB vs MAX9401EHJ
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Last Time Buy
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
5/3
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
32-TQFP Exposed Pad
Supplier Device Package
24-SSOP
32-TQFP-EP (5x5)