Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MAX207CDB
MAX207CDB
Last Time Buy
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
MAX207CDB Datasheet
History Price: $2.07279
In Stock: 5120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX207CDB vs MAX9957DCCB+D
Part No
MAX207CDB
MAX9957DCCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Last Time Buy
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
5/3
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2.4Gbps
Voltage - Supply
4.75V ~ 5.25V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
24-SSOP
64-TQFP-EP (10x10)