☰
MAX207CNG
MAX207CNG
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX207CNG Datasheet
History Price: $4.39000
In Stock: 17800
MAX207CNG vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
14-PDIP