☰
MAX207CWG
MAX207CWG
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 24SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX207CWG Datasheet
History Price: Obsolete
In Stock: 35520
MAX207CWG vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
20-TSSOP-EP