Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor MAX207IDBR
MAX207IDBR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 24SSOP
Manufacturer:
National Semiconductor
Datasheet:
MAX207IDBR Datasheet
History Price: Active
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX207IDBR vs MAX9480EUP
Part No
MAX207IDBR
MAX9480EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP
20-TSSOP-EP