☰
MAX208CDWR
MAX208CDWR
Active
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX208CDWR Datasheet
History Price: $2.87000
In Stock: 2400
MAX208CDWR vs MAX9482EUI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
28-TSSOP-EP