☰
MAX208ECAG+
MAX208ECAG+
Active
Description:  IC TRANSCEIVER FULL 4/4 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX208ECAG+ Datasheet
History Price: $12.07000
In Stock: 26720
MAX208ECAG+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
4/4
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
24-SSOP
-