☰
MAX208IDBE4
MAX208IDBE4
Discontinued
Description:  IC TRANSCEIVER FULL 4/4 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX208IDBE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25360
MAX208IDBE4 vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP
20-TSSOP-EP