☰
MAX211CDW
MAX211CDW
Last Time Buy
Description:  IC TRANSCEIVER FULL 4/5 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX211CDW Datasheet
History Price: $2.95000
In Stock: 17120
MAX211CDW vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/5
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
28-TSSOP-EP