☰
MAX211EWI+
MAX211EWI+
Active
Description:  IC TRANSCEIVER FULL 4/5 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX211EWI+ Datasheet
History Price: $12.28000
In Stock: 2000
MAX211EWI+ vs MAX13086EASD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
4/5
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
14-SOIC