☰
MAX218CPP+
MAX218CPP+
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP+ Datasheet
History Price: Obsolete
In Stock: 22320
MAX218CPP+ vs MAX9158EGM
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full, Half
Receiver Hysteresis
100 mV
-
Data Rate
120Kbps
200Mbps
Voltage - Supply
1.8V ~ 4.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
44-TQFN-EP (7x7)