☰
MAX218CPP+
MAX218CPP+
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP+ Datasheet
History Price: Obsolete
In Stock: 22320
MAX218CPP+ vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
100 mV
-
Data Rate
120Kbps
2Gbps
Voltage - Supply
1.8V ~ 4.25V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Supplier Device Package
20-PDIP
64-TQFP-EP (10x10)