☰
MAX218CPP
MAX218CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP Datasheet
History Price: $2.68000
In Stock: 21000
MAX218CPP vs MAX3093EEPE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
100 mV
45 mV
Data Rate
120Kbps
10Mbps
Voltage - Supply
1.8V ~ 4.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP