☰
MAX218CPP
MAX218CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP Datasheet
History Price: $2.68000
In Stock: 21000
MAX218CPP vs MAX3232IPWG4
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
100 mV
300 mV
Data Rate
120Kbps
250kbps
Voltage - Supply
1.8V ~ 4.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
16-TSSOP