☰
MAX218CPP
MAX218CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP Datasheet
History Price: $2.68000
In Stock: 17000
MAX218CPP vs MAX3238ECDWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
5/3
Duplex
Full
Full
Receiver Hysteresis
100 mV
300 mV
Data Rate
120Kbps
400kbps
Voltage - Supply
1.8V ~ 4.25V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC