☰
MAX218EAP+
MAX218EAP+
Active
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218EAP+ Datasheet
History Price: $11.32000
In Stock: 44720
MAX218EAP+ vs MAX13089EASD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
100 mV
15 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
1.8V ~ 4.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
14-SOIC