Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX221EAE
MAX221EAE
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX221EAE Datasheet
History Price: Obsolete
In Stock: 12640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX221EAE vs MAX9957CCB+D
Part No
MAX221EAE
MAX9957CCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SSOP
64-TQFP-EP (10x10)