☰
MAX222CWN+
MAX222CWN+
Active
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX222CWN+ Datasheet
History Price: $6.59000
In Stock: 4400
MAX222CWN+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
18-SOIC
14-SOIC