Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX22503EASD+
MAX22503EASD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX22503EASD+ Datasheet
History Price: $10.86000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX22503EASD+ vs MAX13086ECSD+
Part No
MAX22503EASD+
MAX13086ECSD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
-
Duplex
Full
-
Receiver Hysteresis
250 mV
-
Data Rate
100Mbps
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-