☰
MAX2264EUE
MAX2264EUE
Discontinued
Description:  IC AMP 2.7V CELLBAND 16-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX2264EUE Datasheet
History Price: $8.63000
In Stock: 9600
MAX2264EUE vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
-
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
-
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
-
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
-
3.15 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
SC-74A, SOT-753
Supplier Device Package
16-TSSOP
SOT-23-5