☰
MAX230CPP+
MAX230CPP+
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP+ Datasheet
History Price: $11.24000
In Stock: 45280
MAX230CPP+ vs MAX9157EHJ+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
5/0
4/4
Duplex
-
Half
Receiver Hysteresis
-
52 mV
Data Rate
250kbps
200Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
32-TQFP
Supplier Device Package
20-PDIP
32-TQFP (5x5)