☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 37320
MAX230CPP vs MAX2463EAI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232
-
Number of Drivers/Receivers
5/0
-
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
250kbps
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 4.8V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP