☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 33640
MAX230CPP vs MAX3094ECSE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/0
0/4
Duplex
-
-
Receiver Hysteresis
-
45 mV
Data Rate
250kbps
10Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC