☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 33640
MAX230CPP vs MAX3188EEUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Driver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/0
1/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
250kbps
250kbps
Voltage - Supply
4.5V ~ 5.5V
?.5V ~ 6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-23-6