☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 37320
MAX230CPP vs MAX3223ECDWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
250kbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC