☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 33640
MAX230CPP vs MAX3224ETP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
250kbps
250kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-WQFN Exposed Pad
Supplier Device Package
20-PDIP
20-TQFN (5x5)