☰
MAX230CPP
MAX230CPP
Obsolete
Description:  IC DRIVER 5/0 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CPP Datasheet
History Price: Obsolete
In Stock: 19120
MAX230CPP vs MAX9113ATA/VY+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
5/0
0/2
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
250kbps
500Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount, Wettable Flank
Package / Case
20-DIP (0.300", 7.62mm)
8-WFDFN
Supplier Device Package
20-PDIP
8-TDFN (2x2)