☰
MAX230CWP
MAX230CWP
Obsolete
Description:  IC DRIVER 5/0 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX230CWP Datasheet
History Price: $4.87000
In Stock: 5360
MAX230CWP vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
5/0
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
250kbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Supplier Device Package
20-SOIC
64-TQFP-EP (10x10)