☰
MAX231EJD
MAX231EJD
Active
Description:  RS-232 DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX231EJD Datasheet
History Price: $6.82000
In Stock: 2160
MAX231EJD vs MAX9957CCB+D
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120kbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V, 7.5V ~ 13.2V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Supplier Device Package
14-CDIP
64-TQFP-EP (10x10)