☰
MAX232AEUE+
MAX232AEUE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX232AEUE+ Datasheet
History Price: $9.45000
In Stock: 16400
MAX232AEUE+ vs MAX13089ECSD+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-