☰
MAX232AMJE
MAX232AMJE
Active
Description:  IC TRANSCEIVER FULL 2/2 16CERDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX232AMJE Datasheet
History Price: Active
In Stock: 4000
MAX232AMJE vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-CERDIP
20-TSSOP-EP