☰
MAX232AMLP
MAX232AMLP
Active
Description:  IC TRANSCEIVER FULL 2/2 20LCC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232AMLP Datasheet
History Price: Active
In Stock: 22760
MAX232AMLP vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
20-TSSOP-EP