☰
MAX232C/D
MAX232C/D
Active
Description:  IC TRANSCEIVER FULL 2/2 DIE
Manufacturer:  Maxim Integrated
Datasheet:   MAX232C/D Datasheet
History Price: Active
In Stock: 6320
MAX232C/D vs MAX13082ECSA+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
250kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
Die
8-SOIC