☰
MAX232CASE+
MAX232CASE+
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232CASE+ Datasheet
History Price: Obsolete
In Stock: 43680
MAX232CASE+ vs MAX3316EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
300 mV
Data Rate
120Kbps
460kbps
Voltage - Supply
4.5V ~ 5.5V
2.25V ~ 3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP