☰
MAX232DRE4
MAX232DRE4
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232DRE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 20560
MAX232DRE4 vs MAX9481EUP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
20-TSSOP-EP