☰
MAX232ECNG4
MAX232ECNG4
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MAX232ECNG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10480
MAX232ECNG4 vs MAX9401EHJ
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
32-TQFP Exposed Pad
Supplier Device Package
16-PDIP
32-TQFP-EP (5x5)