Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX232EEPE+
MAX232EEPE+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX232EEPE+ Datasheet
History Price: $10.16000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX232EEPE+ vs MAX13088EESA+
Part No
MAX232EEPE+
MAX13088EESA+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC