☰
MAX232EEWE+
MAX232EEWE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232EEWE+ Datasheet
History Price: $8.00000
In Stock: 38640
MAX232EEWE+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-