☰
MAX232EIDRG4
MAX232EIDRG4
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 31600
MAX232EIDRG4 vs MAX13085EESA
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
250kbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC